Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS22 50004

Description
NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:240J; Maximum Steady State Current at 25°C:4A; No. of Pins:2; Operating Current:4A RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:240J; Maximum Steady State Current at 25°C:4A; No. of Pins:2; Operating Current:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6615 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6615
Ntc Thermistor; Product Range Ametherm 72J6615
NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:240J; Maximum Steady State Current at 25°C:4A; No. of Pins:2; Operating Current:4A RoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:240J; Maximum Steady State Current at 25°C:4A; No. of Pins:2; Operating Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6615
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Thermistor ICs - 8937234 - RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 1 sec, in air
Length 0.0945 inch (2.4 mm)
View Details
3 suppliers
Thermistor ICs - 1911917P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details