Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL18 10005

Description
NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6808 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6808
Ntc Thermistor; Product Range Ametherm 72J6808
NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6808
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
NTC Thermistors - GA10K3MRBD1 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thermistor ICs - 1678214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details