Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL22 60003

Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:60ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:72J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:60ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:72J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6838 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6838
Ntc Thermistor; Product Range Ametherm 72J6838
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:60ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:72J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:60ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:72J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6838
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1678176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details