Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL05 10003

Description
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:3A; Beta Value (K):2929K; Dissipation Constant:5mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:3A; Beta Value (K):2929K; Dissipation Constant:5mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6667 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6667
Ntc Thermistor; Product Range Ametherm 72J6667
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:3A; Beta Value (K):2929K; Dissipation Constant:5mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:3A; Beta Value (K):2929K; Dissipation Constant:5mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6667
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA10K3A1ID - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1460112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details