Ametherm, Inc. Datasheets for Surge Protective Devices (SPDs)
Surge protective devices (SPDs) are designed to protect equipment against temporary excess voltage and/or current.
Surge Protective Devices (SPDs): Learn more
| Product Name | Notes |
|---|---|
| Ametherm's bigAMP Inrush Current Limiters are specially designed thermistors able to withstand up to 36 amperes of continuous current and 260 joules of input energy. The bigAMP Inrush Current Limiter... | |
| Ametherm's MegaSurge Inrush Current Limiter is Rugged. Specially designed to withstand up to 50 Amps of Steady State Current and 900 joules of input energy. AC Motors Frequency Generators Power... | |
| Key Benefits Lower current density (as compared to traditional types of inrush current limiters) Faster reset time No hot spots from fatigue, because of lower current density and uniform temperature... | |
| The MS 35 Series Inrush Current Limiters are capable of handling up to 900 joules of energy and 50 amperes of steady state current. These Power Thermistors are rugged and... | |
| These miniature inrush current limiters are your solution for space-sensitive applications. The miniAMP series is designed for applications where board space is limited and cool operation is desired. The cost... |