Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS32 7R015

Description
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:15A; No. of Pins:2; Operating Current:15ARoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:15A; No. of Pins:2; Operating Current:15ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6627 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6627
Ntc Thermistor; Product Range Ametherm 72J6627
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:15A; No. of Pins:2; Operating Current:15ARoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:15A; No. of Pins:2; Operating Current:15ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6627
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20026074-01-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details