Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS22 20005

Description
NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:20ohm; Approvals:UL; Maximum Energy Rating at 25°C:180J; Maximum Steady State Current at 25°C:5A; No. of Pins:2; Operating Current:5A RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:20ohm; Approvals:UL; Maximum Energy Rating at 25°C:180J; Maximum Steady State Current at 25°C:5A; No. of Pins:2; Operating Current:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6612 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6612
Ntc Thermistor; Product Range Ametherm 72J6612
NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:20ohm; Approvals:UL; Maximum Energy Rating at 25°C:180J; Maximum Steady State Current at 25°C:5A; No. of Pins:2; Operating Current:5A RoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:20ohm; Approvals:UL; Maximum Energy Rating at 25°C:180J; Maximum Steady State Current at 25°C:5A; No. of Pins:2; Operating Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6612
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
NTC Thermistors - 223-055314-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details