Ametherm, Inc. Ntc Thermistor; Zero Power Resistance At 25°C Ametherm PANE103395-104

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:PANE Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:PANE Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Ametherm - 72J6635 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Ametherm
72J6635
Ntc Thermistor; Zero Power Resistance At 25°C Ametherm 72J6635
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:PANE Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:PANE Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6635
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Ametherm
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
Thermistor ICs - 1691866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Width / Diameter 2.5 inch (63.5 mm)
View Details