Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL15 5R007

Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:5ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:50J; Maximum Steady State Current at 25°C:7A; Dissipation Constant:22mW/°C; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:5ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:50J; Maximum Steady State Current at 25°C:7A; Dissipation Constant:22mW/°C; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6796 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6796
Ntc Thermistor; Product Range Ametherm 72J6796
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:5ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:50J; Maximum Steady State Current at 25°C:7A; Dissipation Constant:22mW/°C; No. of Pins:2RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:5ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:50J; Maximum Steady State Current at 25°C:7A; Dissipation Constant:22mW/°C; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6796
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details