Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL05 10201

Description
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:1kohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):2929K; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:1kohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):2929K; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6668 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6668
Ntc Thermistor; Product Range Ametherm 72J6668
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:1kohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):2929K; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:1kohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):2929K; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6668
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details