Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL12 80003

Description
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:80ohm; Approvals:-; Maximum Energy Rating at 25°C:20J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:80ohm; Approvals:-; Maximum Energy Rating at 25°C:20J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6763 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6763
Ntc Thermistor; Product Range Ametherm 72J6763
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:80ohm; Approvals:-; Maximum Energy Rating at 25°C:20J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:80ohm; Approvals:-; Maximum Energy Rating at 25°C:20J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6763
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-1900-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -35 to 105 C (-31 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details