Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL32 1R036

Description
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:1ohm; Approvals:CSA; Maximum Energy Rating at 25°C:160J; Maximum Steady State Current at 25°C:36A; Dissipation Constant:45.4mW/°C; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:1ohm; Approvals:CSA; Maximum Energy Rating at 25°C:160J; Maximum Steady State Current at 25°C:36A; Dissipation Constant:45.4mW/°C; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6843 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6843
Ntc Thermistor; Product Range Ametherm 72J6843
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:1ohm; Approvals:CSA; Maximum Energy Rating at 25°C:160J; Maximum Steady State Current at 25°C:36A; Dissipation Constant:45.4mW/°C; No. of Pins:2RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:1ohm; Approvals:CSA; Maximum Energy Rating at 25°C:160J; Maximum Steady State Current at 25°C:36A; Dissipation Constant:45.4mW/°C; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6843
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Thermistors - 1624353-2 - TE Connectivity
Specs
Resistance (@25°C) 22000 ohms
View Details