Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS15 30004

Description
NTC THERMISTOR; Product Range:MegaSurge MS15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:30ohm; Approvals:UL; Maximum Energy Rating at 25°C:135J; Maximum Steady State Current at 25°C:4.2A; No. of Pins:2; Resistance:30ohm RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:30ohm; Approvals:UL; Maximum Energy Rating at 25°C:135J; Maximum Steady State Current at 25°C:4.2A; No. of Pins:2; Resistance:30ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6606 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6606
Ntc Thermistor; Product Range Ametherm 72J6606
NTC THERMISTOR; Product Range:MegaSurge MS15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:30ohm; Approvals:UL; Maximum Energy Rating at 25°C:135J; Maximum Steady State Current at 25°C:4.2A; No. of Pins:2; Resistance:30ohm RoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:30ohm; Approvals:UL; Maximum Energy Rating at 25°C:135J; Maximum Steady State Current at 25°C:4.2A; No. of Pins:2; Resistance:30ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6606
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20026072-12-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details