Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS35 20010

Description
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:20ohm; Approvals:UL; Maximum Energy Rating at 25°C:500J; Maximum Steady State Current at 25°C:10A; No. of Pins:2; Resistance:20ohm RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:20ohm; Approvals:UL; Maximum Energy Rating at 25°C:500J; Maximum Steady State Current at 25°C:10A; No. of Pins:2; Resistance:20ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6632 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6632
Ntc Thermistor; Product Range Ametherm 72J6632
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:20ohm; Approvals:UL; Maximum Energy Rating at 25°C:500J; Maximum Steady State Current at 25°C:10A; No. of Pins:2; Resistance:20ohm RoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:20ohm; Approvals:UL; Maximum Energy Rating at 25°C:500J; Maximum Steady State Current at 25°C:10A; No. of Pins:2; Resistance:20ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6632
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2120500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details