Ametherm, Inc. Thermistor; Product Range Ametherm SL12 25004

Description
THERMISTOR; Product Range:-; Disc Size:-; Zero Power Resistance at 25°C:25ohm; Approvals:-; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:4A RoHS Compliant: Yes
Datasheet
Description
THERMISTOR; Product Range:-; Disc Size:-; Zero Power Resistance at 25°C:25ohm; Approvals:-; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor; Product Range Ametherm - 14N8119 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor; Product Range Ametherm
14N8119
Thermistor; Product Range Ametherm 14N8119
THERMISTOR; Product Range:-; Disc Size:-; Zero Power Resistance at 25°C:25ohm; Approvals:-; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:4A RoHS Compliant: Yes

THERMISTOR; Product Range:-; Disc Size:-; Zero Power Resistance at 25°C:25ohm; Approvals:-; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 14N8119
Product Name Thermistor; Product Range Ametherm
Resistance (@25°C) 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1857658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details