Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL32 2R023

Description
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:2ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:23A; Dissipation Constant:80mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:2ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:23A; Dissipation Constant:80mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6845 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6845
Ntc Thermistor; Product Range Ametherm 72J6845
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:2ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:23A; Dissipation Constant:80mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:2ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:23A; Dissipation Constant:80mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6845
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-055305-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 30000 ohms
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details