Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL08 40002

Description
NTC THERMISTOR; Product Range:SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:40ohm; Approvals:-; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9.3mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:40ohm; Approvals:-; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9.3mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6701 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6701
Ntc Thermistor; Product Range Ametherm 72J6701
NTC THERMISTOR; Product Range:SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:40ohm; Approvals:-; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9.3mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:40ohm; Approvals:-; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9.3mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6701
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 467620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details