Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL08 5R003

Description
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:5ohm; Approvals:CSA; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:9mW/°C RoHS Compliant: Yes
Description
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:5ohm; Approvals:CSA; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:9mW/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6704 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6704
Ntc Thermistor; Product Range Ametherm 72J6704
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:5ohm; Approvals:CSA; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:9mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:5ohm; Approvals:CSA; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:9mW/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6704
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Discrete NTC - 11028332-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 3000 ohms
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details