Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL15 16004

Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:16ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:50J; Maximum Steady State Current at 25°C:4.4A; Dissipation Constant:15.9mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:16ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:50J; Maximum Steady State Current at 25°C:4.4A; Dissipation Constant:15.9mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6776 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6776
Ntc Thermistor; Product Range Ametherm 72J6776
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:16ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:50J; Maximum Steady State Current at 25°C:4.4A; Dissipation Constant:15.9mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:16ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:50J; Maximum Steady State Current at 25°C:4.4A; Dissipation Constant:15.9mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6776
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - 20021086-05 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
Thermistor ICs - 1460341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7.5 sec, in air
Length 0.0984 inch (2.5 mm)
View Details