Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL18 0R712

Description
NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:0.7ohm; Approvals:-; Maximum Energy Rating at 25°C:120J; Maximum Steady State Current at 25°C:12A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:0.7ohm; Approvals:-; Maximum Energy Rating at 25°C:120J; Maximum Steady State Current at 25°C:12A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6807 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6807
Ntc Thermistor; Product Range Ametherm 72J6807
NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:0.7ohm; Approvals:-; Maximum Energy Rating at 25°C:120J; Maximum Steady State Current at 25°C:12A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:0.7ohm; Approvals:-; Maximum Energy Rating at 25°C:120J; Maximum Steady State Current at 25°C:12A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6807
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
NTC Thermistors - 11030160-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details