Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS12 15102

Description
NTC THERMISTOR; Product Range:MegaSurge MS12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:150ohm; Approvals:UL; Maximum Energy Rating at 25°C:110J; Maximum Steady State Current at 25°C:2A; No. of Pins:2; Operating Current:2ARoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:150ohm; Approvals:UL; Maximum Energy Rating at 25°C:110J; Maximum Steady State Current at 25°C:2A; No. of Pins:2; Operating Current:2ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6605 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6605
Ntc Thermistor; Product Range Ametherm 72J6605
NTC THERMISTOR; Product Range:MegaSurge MS12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:150ohm; Approvals:UL; Maximum Energy Rating at 25°C:110J; Maximum Steady State Current at 25°C:2A; No. of Pins:2; Operating Current:2ARoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:150ohm; Approvals:UL; Maximum Energy Rating at 25°C:110J; Maximum Steady State Current at 25°C:2A; No. of Pins:2; Operating Current:2ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6605
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details