Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL03 10101

Description
NTC THERMISTOR; Product Range:SL03 Series; Disc Size:3mm; Zero Power Resistance at 25°C:100ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3150K; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL03 Series; Disc Size:3mm; Zero Power Resistance at 25°C:100ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3150K; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6656 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6656
Ntc Thermistor; Product Range Ametherm 72J6656
NTC THERMISTOR; Product Range:SL03 Series; Disc Size:3mm; Zero Power Resistance at 25°C:100ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3150K; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL03 Series; Disc Size:3mm; Zero Power Resistance at 25°C:100ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3150K; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6656
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC Thermistors - GA10K3CG582 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Thermistor ICs - 2117958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details