Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL22 4R014

Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:4ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:100J; Maximum Steady State Current at 25°C:14A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes
Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:4ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:100J; Maximum Steady State Current at 25°C:14A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6833 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6833
Ntc Thermistor; Product Range Ametherm 72J6833
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:4ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:100J; Maximum Steady State Current at 25°C:14A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:4ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:100J; Maximum Steady State Current at 25°C:14A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6833
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-1173-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details