Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL22 30005

Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:30ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:80J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:30ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:80J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6832 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6832
Ntc Thermistor; Product Range Ametherm 72J6832
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:30ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:80J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:30ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:80J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6832
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistors - 1624350-2 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details
Thermistor ICs - 151221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Width / Diameter 2.5 inch (63.5 mm)
View Details