Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL22 1R020

Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:1ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:65J; Maximum Steady State Current at 25°C:20A; No. of Pins:2; Resistance:1ohm RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:1ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:65J; Maximum Steady State Current at 25°C:20A; No. of Pins:2; Resistance:1ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6816 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6816
Ntc Thermistor; Product Range Ametherm 72J6816
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:1ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:65J; Maximum Steady State Current at 25°C:20A; No. of Pins:2; Resistance:1ohm RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:1ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:65J; Maximum Steady State Current at 25°C:20A; No. of Pins:2; Resistance:1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6816
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
Thermistor ICs - 1678275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details