Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL15 1R010

Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:1ohm; Approvals:UL; Maximum Energy Rating at 25°C:45J; Maximum Steady State Current at 25°C:10A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:1ohm; Approvals:UL; Maximum Energy Rating at 25°C:45J; Maximum Steady State Current at 25°C:10A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6767 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6767
Ntc Thermistor; Product Range Ametherm 72J6767
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:1ohm; Approvals:UL; Maximum Energy Rating at 25°C:45J; Maximum Steady State Current at 25°C:10A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:1ohm; Approvals:UL; Maximum Energy Rating at 25°C:45J; Maximum Steady State Current at 25°C:10A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6767
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 93K4040 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 5000 ohms
View Details
Thermistor ICs - 6298720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details