Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL08 33001

Description
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:33ohm; Approvals:UL; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:1.3A; Dissipation Constant:9.3mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:33ohm; Approvals:UL; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:1.3A; Dissipation Constant:9.3mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6697 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6697
Ntc Thermistor; Product Range Ametherm 72J6697
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:33ohm; Approvals:UL; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:1.3A; Dissipation Constant:9.3mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:33ohm; Approvals:UL; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:1.3A; Dissipation Constant:9.3mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6697
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
NTC Thermistors - 11024456-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1460111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7.5 sec, in air
Length 0.0984 inch (2.5 mm)
View Details