Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS32 15012

Description
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:12A; No. of Pins:2; Resistance:15ohm RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:12A; No. of Pins:2; Resistance:15ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6621 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6621
Ntc Thermistor; Product Range Ametherm 72J6621
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:12A; No. of Pins:2; Resistance:15ohm RoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:12A; No. of Pins:2; Resistance:15ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6621
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC Thermistors - 11021008-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 8807288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Length 0.0354 inch (0.9000 mm)
View Details