Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS32 10015

Description
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:15A; No. of Pins:2; Resistance:10ohm RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:15A; No. of Pins:2; Resistance:10ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6620 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6620
Ntc Thermistor; Product Range Ametherm 72J6620
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:15A; No. of Pins:2; Resistance:10ohm RoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:15A; No. of Pins:2; Resistance:10ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6620
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 11029675-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details