Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL15 4R008

Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:4ohm; Approvals:UL; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:8A; Dissipation Constant:22mW/°C; No. of Pins:2 RoHS Compliant: Yes
Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:4ohm; Approvals:UL; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:8A; Dissipation Constant:22mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC thermistor from the Ametherm product range, specifically part number 72J6790, features a maximum diameter of 15 mm and a lead diameter of 0.8 mm. It has a zero power resistance of 40 ohms with a tolerance of ±20%. The device can handle a maximum steady state current of 4.00 A at 65°C and has a maximum energy rating of 70 J. The dissipation constant is specified at 27.0 mW/°C. This thermistor is suitable for applications requiring precise temperature measurement and control, making it a viable option for engineers looking for reliable thermal management solutions.

Datasheet Summary
Powered by GS/AI

The NTC thermistor from the Ametherm product range, specifically part number 72J6790, features a maximum diameter of 15 mm and a lead diameter of 0.8 mm. It has a zero power resistance of 40 ohms with a tolerance of ±20%. The device can handle a maximum steady state current of 4.00 A at 65°C and has a maximum energy rating of 70 J. The dissipation constant is specified at 27.0 mW/°C. This thermistor is suitable for applications requiring precise temperature measurement and control, making it a viable option for engineers looking for reliable thermal management solutions.

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6790 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6790
Ntc Thermistor; Product Range Ametherm 72J6790
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:4ohm; Approvals:UL; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:8A; Dissipation Constant:22mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:4ohm; Approvals:UL; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:8A; Dissipation Constant:22mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6790
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity - 46F3204 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 30000 ohms
View Details