Ametherm, Inc. Ntc Thermistor, 1 Ohm, -20% To +20%, Radial Leaded; Product Range Ametherm SL32 1R030

Description
NTC THERMISTOR, 1 OHM, -20% TO +20%, RADIAL LEADED; Product Range:SL32 Series; Disc Size:30mm; Zero Power Resistance at 25°C:1ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:160J; Maximum Steady State Current at 25°C:30A RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 1 OHM, -20% TO +20%, RADIAL LEADED; Product Range:SL32 Series; Disc Size:30mm; Zero Power Resistance at 25°C:1ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:160J; Maximum Steady State Current at 25°C:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 1 Ohm, -20% To +20%, Radial Leaded; Product Range Ametherm - 72J6842 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 1 Ohm, -20% To +20%, Radial Leaded; Product Range Ametherm
72J6842
Ntc Thermistor, 1 Ohm, -20% To +20%, Radial Leaded; Product Range Ametherm 72J6842
NTC THERMISTOR, 1 OHM, -20% TO +20%, RADIAL LEADED; Product Range:SL32 Series; Disc Size:30mm; Zero Power Resistance at 25°C:1ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:160J; Maximum Steady State Current at 25°C:30A RoHS Compliant: Yes

NTC THERMISTOR, 1 OHM, -20% TO +20%, RADIAL LEADED; Product Range:SL32 Series; Disc Size:30mm; Zero Power Resistance at 25°C:1ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:160J; Maximum Steady State Current at 25°C:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6842
Product Name Ntc Thermistor, 1 Ohm, -20% To +20%, Radial Leaded; Product Range Ametherm
Resistance (@25°C) 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 223-GA10K3D732-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
3 suppliers