Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL10 25002

Description
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:20J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9.4mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:20J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9.4mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6719 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6719
Ntc Thermistor; Product Range Ametherm 72J6719
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:20J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9.4mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:20J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9.4mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6719
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11029675-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details