Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS22 22103

Description
NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:220ohm; Approvals:UL; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:3.5A; No. of Pins:2; Resistance:220ohm RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:220ohm; Approvals:UL; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:3.5A; No. of Pins:2; Resistance:220ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6613 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6613
Ntc Thermistor; Product Range Ametherm 72J6613
NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:220ohm; Approvals:UL; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:3.5A; No. of Pins:2; Resistance:220ohm RoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:220ohm; Approvals:UL; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:3.5A; No. of Pins:2; Resistance:220ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6613
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC2021401500245-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Thermistor ICs - 2120500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details