Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL10 50002

Description
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:50ohm; Approvals:CSA; Maximum Energy Rating at 25°C:18J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:11.2mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:50ohm; Approvals:CSA; Maximum Energy Rating at 25°C:18J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:11.2mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6728 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6728
Ntc Thermistor; Product Range Ametherm 72J6728
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:50ohm; Approvals:CSA; Maximum Energy Rating at 25°C:18J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:11.2mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:50ohm; Approvals:CSA; Maximum Energy Rating at 25°C:18J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:11.2mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6728
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624367-2 - TE Connectivity
Specs
Resistance (@25°C) 68000 ohms
View Details
PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details