Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL03 50001

Description
NTC THERMISTOR; Product Range:SL03 Series; Disc Size:3mm; Zero Power Resistance at 25°C:50ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):2900K; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL03 Series; Disc Size:3mm; Zero Power Resistance at 25°C:50ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):2900K; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6663 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6663
Ntc Thermistor; Product Range Ametherm 72J6663
NTC THERMISTOR; Product Range:SL03 Series; Disc Size:3mm; Zero Power Resistance at 25°C:50ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):2900K; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL03 Series; Disc Size:3mm; Zero Power Resistance at 25°C:50ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):2900K; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6663
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 7062838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0984 inch (2.5 mm)
View Details