Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL03 22101

Description
NTC THERMISTOR; Product Range:miniAMP SL03 Series; Disc Size:3mm; Zero Power Resistance at 25°C:220ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3150K; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:miniAMP SL03 Series; Disc Size:3mm; Zero Power Resistance at 25°C:220ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3150K; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6661 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6661
Ntc Thermistor; Product Range Ametherm 72J6661
NTC THERMISTOR; Product Range:miniAMP SL03 Series; Disc Size:3mm; Zero Power Resistance at 25°C:220ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3150K; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:miniAMP SL03 Series; Disc Size:3mm; Zero Power Resistance at 25°C:220ohm; Approvals:-; Maximum Energy Rating at 25°C:2J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3150K; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6661
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC Thermistors - 11031964-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details
Thermistor ICs - 1857755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details