Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL12 5R002

Description
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:5ohm; Approvals:-; Maximum Energy Rating at 25°C:25J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:5ohm; Approvals:-; Maximum Energy Rating at 25°C:25J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6754 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6754
Ntc Thermistor; Product Range Ametherm 72J6754
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:5ohm; Approvals:-; Maximum Energy Rating at 25°C:25J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:5ohm; Approvals:-; Maximum Energy Rating at 25°C:25J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6754
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC Thermistors - 11031222-00 - TE Connectivity
Specs
Temperature Range -40 to 200 C (-40 to 392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details