Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL08 10003

Description
NTC THERMISTOR; Product Range:SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:9J; Maximum Steady State Current at 25°C:3.2A; Dissipation Constant:9mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:9J; Maximum Steady State Current at 25°C:3.2A; Dissipation Constant:9mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6685 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6685
Ntc Thermistor; Product Range Ametherm 72J6685
NTC THERMISTOR; Product Range:SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:9J; Maximum Steady State Current at 25°C:3.2A; Dissipation Constant:9mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:9J; Maximum Steady State Current at 25°C:3.2A; Dissipation Constant:9mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6685
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
Discrete NTC - 11031849-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
Length 2.56 inch (65 mm)
View Details
Thermistor ICs - 7691940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 9 sec, in air
View Details