Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL08 10002

Description
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6684 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6684
Ntc Thermistor; Product Range Ametherm 72J6684
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6684
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 11031226-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details
Thermistor ICs - 1218214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details