Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL12 90101

Description
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:900ohm; Approvals:-; Maximum Energy Rating at 25°C:25J; Maximum Steady State Current at 25°C:700mA; Dissipation Constant:12mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:900ohm; Approvals:-; Maximum Energy Rating at 25°C:25J; Maximum Steady State Current at 25°C:700mA; Dissipation Constant:12mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6764 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6764
Ntc Thermistor; Product Range Ametherm 72J6764
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:900ohm; Approvals:-; Maximum Energy Rating at 25°C:25J; Maximum Steady State Current at 25°C:700mA; Dissipation Constant:12mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:900ohm; Approvals:-; Maximum Energy Rating at 25°C:25J; Maximum Steady State Current at 25°C:700mA; Dissipation Constant:12mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6764
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1857827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details