Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL32 10015

Description
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:150J; Maximum Steady State Current at 25°C:15A; Dissipation Constant:45.4mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:150J; Maximum Steady State Current at 25°C:15A; Dissipation Constant:45.4mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6844 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6844
Ntc Thermistor; Product Range Ametherm 72J6844
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:150J; Maximum Steady State Current at 25°C:15A; Dissipation Constant:45.4mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:150J; Maximum Steady State Current at 25°C:15A; Dissipation Constant:45.4mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6844
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC Thermistors - 20021086-03 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
Thermistor ICs - 1678276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details