Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL05 12101

Description
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:120ohm; Approvals:-; Maximum Energy Rating at 25°C:12J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3169K; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:120ohm; Approvals:-; Maximum Energy Rating at 25°C:12J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3169K; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6669 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6669
Ntc Thermistor; Product Range Ametherm 72J6669
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:120ohm; Approvals:-; Maximum Energy Rating at 25°C:12J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3169K; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:120ohm; Approvals:-; Maximum Energy Rating at 25°C:12J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3169K; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6669
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 10202147-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -55 to 90 C (-67 to 194 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details