Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL08 2R503

Description
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:9mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:9mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6691 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6691
Ntc Thermistor; Product Range Ametherm 72J6691
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:9mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:9mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6691
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
Thermistors - 1624352-1 - TE Connectivity
Specs
Resistance (@25°C) 220 ohms
View Details
Thermistor ICs - 1526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
Length 0.1969 inch (5 mm)
View Details