Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL15 47003

Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:47ohm; Approvals:-; Maximum Energy Rating at 25°C:50J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:47ohm; Approvals:-; Maximum Energy Rating at 25°C:50J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6792 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6792
Ntc Thermistor; Product Range Ametherm 72J6792
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:47ohm; Approvals:-; Maximum Energy Rating at 25°C:50J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:47ohm; Approvals:-; Maximum Energy Rating at 25°C:50J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6792
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistors - 1624336-2 - TE Connectivity
Specs
Resistance (@25°C) 2700 ohms
View Details
Thermistor ICs - 1218219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details