Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL15 22102

Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:220ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:18mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:220ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:18mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6784 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6784
Ntc Thermistor; Product Range Ametherm 72J6784
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:220ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:18mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:220ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:18mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6784
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1857626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details