Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL22 20007

Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:20ohm; Approvals:-; Maximum Energy Rating at 25°C:125J; Maximum Steady State Current at 25°C:7A; Dissipation Constant:45.4mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:20ohm; Approvals:-; Maximum Energy Rating at 25°C:125J; Maximum Steady State Current at 25°C:7A; Dissipation Constant:45.4mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6830 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6830
Ntc Thermistor; Product Range Ametherm 72J6830
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:20ohm; Approvals:-; Maximum Energy Rating at 25°C:125J; Maximum Steady State Current at 25°C:7A; Dissipation Constant:45.4mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:20ohm; Approvals:-; Maximum Energy Rating at 25°C:125J; Maximum Steady State Current at 25°C:7A; Dissipation Constant:45.4mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6830
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-GA10K3D732-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
3 suppliers
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details