Microchip Technology, Inc. Microcontrollers PIC32MX460F256L-80V/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX460F256L-80V/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX460F256L-80V/PT
32-bit Microcontrollers - MCU PIC32MX460F256L-80V/PT
32-bit Microcontrollers - MCU 256KB FL 32KB RAM USB-OTG 80MHz 10-Bit

32-bit Microcontrollers - MCU 256KB FL 32KB RAM USB-OTG 80MHz 10-Bit

Buy Now Datasheet
Microcontrollers - PIC32MX460F256L-80V/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX460F256L-80V/PT
Microcontrollers PIC32MX460F256L-80V/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Tqfp-100; Product Range Microchip - 47T5540 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Tqfp-100; Product Range Microchip
47T5540
Mcu, 32Bit, 80Mhz, Tqfp-100; Product Range Microchip 47T5540
MCU, 32BIT, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MX460F256L-80V/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX460F256L-80V/PT
Embedded - Microcontrollers PIC32MX460F256L-80V/PT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX460F256L-80V/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX460F256L-80V/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX460F256L-80V/PT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX460F256L-80V/PT-ND PIC32MX460F256L-80V/PT PIC32MX460F256L-80V/PT 47T5540 PIC32MX460F256L-80V/PT PIC32MX460F256L-80V/PT
Product Name Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 80Mhz, Tqfp-100; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - B000074233 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers