Microchip Technology, Inc. 32-bit 32BIT 256KB Embedded Microcontroller MCU PIC32MX350F256L-I/PF

Description
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: PIC32MX350F256L-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX350F256L- I/PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: PIC32MX350F256L-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX350F256L- I/PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MX350F256L-I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX350F256L-I/PF
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX350F256L-I/PF
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: PIC32MX350F256L-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX350F256L- I/PF can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100TQFP Product overview: PIC32MX350F256L-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX350F256L-I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX350F256L-I/PF - 889859-PIC32MX350F256L-I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX350F256L-I/PF
889859-PIC32MX350F256L-I/PF
Embedded - Embedded - Microcontrollers - PIC32MX350F256L-I/PF 889859-PIC32MX350F256L-I/PF
Manufacturer: Microchip Technology Win Source Part Number: 889859-PIC32MX350F25 6L-I/PF Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-TQFP (14x14) Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX350 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889859-PIC32MX350F256L-I/PF
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX350
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC32MX350F256L-I/PF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX350F256L-I/PF-ND
Microcontrollers PIC32MX350F256L-I/PF-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - PIC32MX350F256L-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX350F256L-I/PF
Microcontrollers PIC32MX350F256L-I/PF
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Mcu, 32Bit, 100Mhz, Tqfp-100; Product Range Microchip - 70W0271 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Tqfp-100; Product Range Microchip
70W0271
Mcu, 32Bit, 100Mhz, Tqfp-100; Product Range Microchip 70W0271
MCU, 32BIT, 100MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX350F256L-I/PF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX350F256L-I/PF
Microcontrollers PIC32MX350F256L-I/PF
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch - 536-PIC32MX350F256L-I/PF - Utmel Electronic Limited
Hong Kong, China
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch
536-PIC32MX350F256L-I/PF
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch 536-PIC32MX350F256L-I/PF
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch

32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX350F256L-I/PF
32-bit Microcontrollers - MCU PIC32MX350F256L-I/PF
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch

32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX350F256L-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX350F256L-I/PF
Embedded - Microcontrollers PIC32MX350F256L-I/PF
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX350F256L-I/PF 889859-PIC32MX350F256L-I/PF PIC32MX350F256L-I/PF-ND PIC32MX350F256L-I/PF 70W0271 PIC32MX350F256L-I/PF 536-PIC32MX350F256L-I/PF PIC32MX350F256L-I/PF PIC32MX350F256L-I/PF
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MX350F256L-I/PF Microcontrollers Microcontrollers Mcu, 32Bit, 100Mhz, Tqfp-100; Product Range Microchip Microcontrollers 32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 80 MHz 80 MHz 80 MHz 100 MHz 80 MHz
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.3 volts
Serial Interface I2C/I2S/SPI/UART SPI; UART; USART I²C; SPI; UART; I2C, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details