The PIC32MX370F512H-I/PT
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX370F512H-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 792318-PIC32MX370F51
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 80MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX370F512H
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): FS32K142HFT0VLHT; MCF51QU128VLHR; FS32K146UAT0VLHR; FS32K142HFT0VLHR;
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 512KB FLASH 64TQFP
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch
IC MCU 32BIT 512KB FLASH 64TQFP
MCU, 32BIT, PIC32, 100MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 64TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX370F512H-I/PT | PIC32MX370F512H-I/PT-ND | 792318-PIC32MX370F512H-I/PT | PIC32MX370F512H-I/PT | PIC32MX370F512H-I/PT | PIC32MX370F512H-I/PT | 45AC7478 | PIC32MX370F512H-I/PT | PIC32MX370F512H-I/PT |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MX370F512H-I/PT | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 100Mhz, Tqfp-64; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 100 MHz | 80 MHz | ||
| RAM | 128 KB | 128 KB | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/I2S/SPI/UART | SPI; UART; USART |