Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX675F512L-80I/BG PIC32MX675F512L-80I/BG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1089253-PIC32MX675F5 12L-80I/BG Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 121-TFBGA (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1089253-PIC32MX675F5 12L-80I/BG Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 121-TFBGA (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX675F512L-80I/BG - 1089253-PIC32MX675F512L-80I/BG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX675F512L-80I/BG
1089253-PIC32MX675F512L-80I/BG
Embedded - Embedded - Microcontrollers - PIC32MX675F512L-80I/BG 1089253-PIC32MX675F512L-80I/BG
Manufacturer: Microchip Technology Win Source Part Number: 1089253-PIC32MX675F5 12L-80I/BG Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 121-TFBGA (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089253-PIC32MX675F512L-80I/BG
Packaging: Tray
Core Processor: MIPS32 M4K
Number of I/O: 83
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 121-TFBGA (10x10)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX675F512L-80I/BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX675F512L-80I/BG
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX675F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX675F512L-80I/ BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX675F512L- 80I/BG can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX675F512L-80I/BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX675F512L-80I/BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX675F512L-80I/BG-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX675F512L-80I/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX675F512L-80I/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX675F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site
Mcu, 32Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip - 25R8402 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip
25R8402
Mcu, 32Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip 25R8402
MCU, 32BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:121Pins; IC Case / Package:BGA RoHS Compliant: Yes

MCU, 32BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:121Pins; IC Case / Package:BGA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX675F512L-80I/BG
32-bit Microcontrollers - MCU PIC32MX675F512L-80I/BG
32-bit Microcontrollers - MCU 512KB Flash 64KB USB ENET

32-bit Microcontrollers - MCU 512KB Flash 64KB USB ENET

Buy Now Datasheet
Microcontrollers - PIC32MX675F512L-80I/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX675F512L-80I/BG
Microcontrollers PIC32MX675F512L-80I/BG
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX675F512L-80I/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX675F512L-80I/BG
Embedded - Microcontrollers PIC32MX675F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1089253-PIC32MX675F512L-80I/BG 685-PIC32MX675F512L-80I/BG PIC32MX675F512L-80I/BG-ND PIC32MX675F512L-80I/BG 25R8402 PIC32MX675F512L-80I/BG PIC32MX675F512L-80I/BG PIC32MX675F512L-80I/BG
Product Name Embedded - Embedded - Microcontrollers - PIC32MX675F512L-80I/BG 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 512 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7504AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details